Honeywell Sensing & IoT Conductive Plastic Potentiometer, 5Kohm, 10%, 1W; Track Resistance Honeywell 381L-5K

Description
CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 10%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:381 Series; Potentiometer Mounting:-; Shaft Diameter:3.18mm
Datasheet
Description
CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 10%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:381 Series; Potentiometer Mounting:-; Shaft Diameter:3.18mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Plastic Potentiometer, 5Kohm, 10%, 1W; Track Resistance Honeywell - 04F9321 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 5Kohm, 10%, 1W; Track Resistance Honeywell
04F9321
Conductive Plastic Potentiometer, 5Kohm, 10%, 1W; Track Resistance Honeywell 04F9321
CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 10%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:381 Series; Potentiometer Mounting:-; Shaft Diameter:3.18mm

CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 10%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:381 Series; Potentiometer Mounting:-; Shaft Diameter:3.18mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04F9321
Product Name Conductive Plastic Potentiometer, 5Kohm, 10%, 1W; Track Resistance Honeywell
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers