Honeywell Sensing & IoT Rotary Potentiometers, Rheostats 380C310K

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 380C310K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
380C310K-ND
Rotary Potentiometers, Rheostats 380C310K-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1218427-380C310K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1218427-380C310K
Win Source Part Number: 1218427-380C310K Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 380 Termination Style: Solder Lug Package: Bulk Standard Package: 100 Tolerance: ±10% Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 10k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 312° Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 1.094" Dia (27.79mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 380C3-10K; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Honeywell Sensing and Productivity Solutions Other Names: 2266-380C310K Product Status: Obsolete

Win Source Part Number: 1218427-380C310K
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: 380
Termination Style: Solder Lug
Package: Bulk
Standard Package: 100
Tolerance: ±10%
Power (Watts): 2W
Actuator Type: Slotted
Actuator Length: 0.875" (22.23mm)
Resistance (Ohms): 10k
Bushing Thread: 3/8-32
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Conductive Plastic
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 312°
Actuator Diameter: 0.250" (6.35mm)
Size - Body: Round - 1.094" Dia (27.79mm)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): 380C3-10K;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: 2266-380C310K
Product Status: Obsolete

Buy Now Datasheet
Potentiometer -  - Radwell International
Willingboro, NJ, United States
Potentiometer
Potentiometer
MICROSWITCH Pilot Devices 380C310K

MICROSWITCH Pilot Devices 380C310K

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 380C310K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
380C310K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 380C310K
POT 10K OHM 2W PLASTIC LINEAR

POT 10K OHM 2W PLASTIC LINEAR

Supplier's Site
Pot;Cnd Pl;Rest 10 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in - 70153280 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 10 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in
70153280
Pot;Cnd Pl;Rest 10 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in 70153280
These quiet, precision-made potentiometers are made by a controlled process that virtually insures a reliable, homogeneous and strain-free resistance element with 1% dynamic noise and 5% independent linearity. All have stainless steel shafts. Type C1 has 2" round shaft FMS, 3⁄8" long bushing with 3⁄8" × 32NEF-2A thread. Type C2 has 5⁄8" screwdriver slotted shaft FMS with a 1⁄2" split locking bushing. Type C3 has 7⁄8" screwdriver shaft FMS, 3⁄8" long bushing with 3⁄8" × 32NEF-2A thread. Resistance Tolerance: Up to 1 megohm ±10%, above ±20%. Dielectric Strength: 1000 VAC. Weight: 1 oz.

These quiet, precision-made potentiometers are made by a controlled process that virtually insures a reliable, homogeneous and strain-free resistance element with 1% dynamic noise and 5% independent linearity. All have stainless steel shafts. Type C1 has 2" round shaft FMS, 3⁄8" long bushing with 3⁄8" × 32NEF-2A thread. Type C2 has 5⁄8" screwdriver slotted shaft FMS with a 1⁄2" split locking bushing. Type C3 has 7⁄8" screwdriver shaft FMS, 3⁄8" long bushing with 3⁄8" × 32NEF-2A thread. Resistance Tolerance: Up to 1 megohm ±10%, above ±20%. Dielectric Strength: 1000 VAC. Weight: 1 oz.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 380C310K-ND 1218427-380C310K 380C310K 70153280
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot;Cnd Pl;Rest 10 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in
Technology / Construction Conductive Plastic Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Digital Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers