1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug
POT 1K OHM 2W PLASTIC LINEAR
The 380 series from Honeywell are precision made potentiometers. 2 W conductive platic potentiometer offering low contact resistance variation and a long rotational life. The 380 series is cost-effective and have a wide range of resistance values.,Suitable for use in various applications such as manual controls, telecommunication, welding and heating.
Robust, quiet and reliable . Wide range of resistance values. 2 W power rating. Conductive plastic element. Solder terminals and a 100000 cycle rotational life
Maximum Resistance = 1kOhms
Potentiometer Type = Linear
Mounting Type = Panel Mount
Shaft Diameter = 6.35 mm
Power Rating = 2W
Termination Style = Solder Lug
Tolerance = ±10%
Series = 380
Diameter = 27.8mm
Maximum Operating Temperature = +120°C
These quiet, precision-made potentiometers are made by a controlled process that virtually insures a reliable, homogeneous and strain-free resistance element with 1% dynamic noise and 5% independent linearity. All have stainless steel shafts. Type C1 has 2" round shaft FMS, 3⁄8" long bushing with 3⁄8" × 32NEF-2A thread. Type C2 has 5⁄8" screwdriver slotted shaft FMS with a 1⁄2" split locking bushing. Type C3 has 7⁄8" screwdriver shaft FMS, 3⁄8" long bushing with 3⁄8" × 32NEF-2A thread. Resistance Tolerance: Up to 1 megohm ±10%, above ±20%. Dielectric Strength: 1000 VAC. Weight: 1 oz.
DigiKey | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
Product Number | 380C21000-ND | 380C21000 | 8310465 | 70153272 |
Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Pot;Cnd Pl;Rest 1 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in | |
Technology / Construction | Conductive Plastic | Conductive Plastic | ||
Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Solder Lug | Panel Mount (Bushing) | |
Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | |
Configuration | Single Turn | Single Turn | ||
Resistance Taper | Linear | Linear |