Honeywell Sensing & IoT Rotary Potentiometers, Rheostats 380C1100K

Description
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug
Request a Quote Datasheet
Description
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 380C1100K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
380C1100K-ND
Rotary Potentiometers, Rheostats 380C1100K-ND
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug

100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug

Buy Now Datasheet
Conductive Plastic Potentiometer, 100Kohm, 10%, 2W; Track Resistance Honeywell - 01C4287 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 100Kohm, 10%, 2W; Track Resistance Honeywell
01C4287
Conductive Plastic Potentiometer, 100Kohm, 10%, 2W; Track Resistance Honeywell 01C4287
CONDUCTIVE PLASTIC POTENTIOMETER, 100KOHM, 10%, 2W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:380 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 100KOHM, 10%, 2W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:380 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 380C1100K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
380C1100K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 380C1100K
POT 100K OHM 2W PLASTIC LINEAR

POT 100K OHM 2W PLASTIC LINEAR

Supplier's Site
Pot;Cnd Pl;Rest 100 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in - 70153269 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 100 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in
70153269
Pot;Cnd Pl;Rest 100 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in 70153269
These quiet, precision-made potentiometers are made by a controlled process that virtually insures a reliable, homogeneous and strain-free resistance element with 1% dynamic noise and 5% independent linearity. All have stainless steel shafts. Type C1 has 2" round shaft FMS, 3⁄8" long bushing with 3⁄8" × 32NEF-2A thread. Type C2 has 5⁄8" screwdriver slotted shaft FMS with a 1⁄2" split locking bushing. Type C3 has 7⁄8" screwdriver shaft FMS, 3⁄8" long bushing with 3⁄8" × 32NEF-2A thread. Resistance Tolerance: Up to 1 megohm ±10%, above ±20%. Dielectric Strength: 1000 VAC. Weight: 1 oz.

These quiet, precision-made potentiometers are made by a controlled process that virtually insures a reliable, homogeneous and strain-free resistance element with 1% dynamic noise and 5% independent linearity. All have stainless steel shafts. Type C1 has 2" round shaft FMS, 3⁄8" long bushing with 3⁄8" × 32NEF-2A thread. Type C2 has 5⁄8" screwdriver slotted shaft FMS with a 1⁄2" split locking bushing. Type C3 has 7⁄8" screwdriver shaft FMS, 3⁄8" long bushing with 3⁄8" × 32NEF-2A thread. Resistance Tolerance: Up to 1 megohm ±10%, above ±20%. Dielectric Strength: 1000 VAC. Weight: 1 oz.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 380C1100K-ND 01C4287 380C1100K 70153269
Product Name Rotary Potentiometers, Rheostats Conductive Plastic Potentiometer, 100Kohm, 10%, 2W; Track Resistance Honeywell Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot;Cnd Pl;Rest 100 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in
Technology / Construction Conductive Plastic Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Resistor Single Turn
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details