Honeywell Sensing & IoT MICRO SWITCH NT Series Toggle Switch, 2 pole, 3 position, Quick Connect terminal, Standard Lever 32NT91-70

Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Request a Quote Datasheet
Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH NT Series Toggle Switch, 2 pole, 3 position, Quick Connect terminal, Standard Lever - 32NT91-70 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH NT Series Toggle Switch, 2 pole, 3 position, Quick Connect terminal, Standard Lever
32NT91-70
MICRO SWITCH NT Series Toggle Switch, 2 pole, 3 position, Quick Connect terminal, Standard Lever 32NT91-70
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

Supplier's Site Datasheet
Toggle Switches - 480-2188-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
480-2188-ND
Toggle Switches 480-2188-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 32NT91-70 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
32NT91-70
Rocker & Toggle Switches 32NT91-70
Commercial Grade Toggle Switch

Commercial Grade Toggle Switch

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
32NT91-70
Toggle Switches 32NT91-70
Toggle Switches 2 Pole 3 Position Standard Lever QC

Toggle Switches 2 Pole 3 Position Standard Lever QC

Buy Now Datasheet
Switch, Toggle, Dpdt, 18A, 277V; Switch Operation Honeywell - 73K1450 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 18A, 277V; Switch Operation Honeywell
73K1450
Switch, Toggle, Dpdt, 18A, 277V; Switch Operation Honeywell 73K1450
SWITCH, TOGGLE, DPDT, 18A, 277V; Switch Operation:(On)-On-(O n); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:NT Series; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 18A, 277V; Switch Operation:(On)-On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:NT Series; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Toggle, Sealed, FLAT BASE, 10 AMPS, 3 Position - 70120187 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, Sealed, FLAT BASE, 10 AMPS, 3 Position
70120187
Switch, Toggle, Sealed, FLAT BASE, 10 AMPS, 3 Position 70120187
Honeywell's 61/62 NT Series toggle switches simplify installation and enhance panel appearance while providing a broad range of options for circuitry, sealing, size and style. These rugged, cost-effective switches were originally designed to eliminate the need for behind-panel hardware, to provide uniform panel height, and to provide a unique, universal cover seal, all while providing reliable performance. NT Series toggle switches from Honeywell feature: A raised panel stand-off option for consistent panel height An Easy-Start bushing to ensure proper alignment A panel-to-cover O-ring seal for increased protection Quality at a competitive price

Honeywell's 61/62 NT Series toggle switches simplify installation and enhance panel appearance while providing a broad range of options for circuitry, sealing, size and style. These rugged, cost-effective switches were originally designed to eliminate the need for behind-panel hardware, to provide uniform panel height, and to provide a unique, universal cover seal, all while providing reliable performance.
NT Series toggle switches from Honeywell feature:

  • A raised panel stand-off option for consistent panel height
  • An Easy-Start bushing to ensure proper alignment
  • A panel-to-cover O-ring seal for increased protection
  • Quality at a competitive price
Supplier's Site
Switches - Toggle Switches - 32NT91-70 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
32NT91-70
Switches - Toggle Switches 32NT91-70
SWITCH TOGGLE DPDT 10A 125V

SWITCH TOGGLE DPDT 10A 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 32NT91-70 480-2188-ND 32NT91-70 32NT91-70 73K1450 70120187 32NT91-70
Product Name MICRO SWITCH NT Series Toggle Switch, 2 pole, 3 position, Quick Connect terminal, Standard Lever Toggle Switches Rocker & Toggle Switches Toggle Switches Switch, Toggle, Dpdt, 18A, 277V; Switch Operation Honeywell Switch, Toggle, Sealed, FLAT BASE, 10 AMPS, 3 Position Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Toggle Handle Standard Round
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Quick Connect Quick Connect / Blade Screw Terminals Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances UL Listed RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

T7 Lower Cost Sealed Toggle Switches - T7 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
Toggle Switches - 394465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details