MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
SWITCH TOGGLE DPST 15A 125V
Toggle Switches DPST 3 Position Quick Con Stand Levr
| Honeywell Sensing & IoT | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 32NT91-21 | 32NT91-21 | 32NT91-21 |
| Product Name | MICRO SWITCH NT Series Toggle Switch, 2 pole, 3 position, Quick Connect terminal, Standard Lever | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw; DPST | |
| Terminal Type | Quick Connect | Quick Connect - 0.250\" (6.3mm) | Screw Terminals |
| Standards / Compliances | UL Listed | RoHS |