MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Toggle Switch DPST Panel Mount
Commercial Grade Toggle Switch
Toggle Switches DPST OFF-ON Quick Connect Term
SWITCH, TOGGLE, DPST, 20A, 277V; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:NT Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
SWITCH TOGGLE DPST 15A 125V
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 32NT91-2 | 480-4242-ND | 32NT91-2 | 32NT91-2 | 32NT91-2 | 92F2956 | 32NT91-2 |
| Product Name | MICRO SWITCH NT Series Toggle Switch, 2 pole, 2 position, Quick Connect terminal, Standard Lever | Toggle Switches | Rocker & Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Dpst, 20A, 277V; Switch Operation Honeywell | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Rocker; Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Toggle Handle | Standard Round | ||||
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | |||
| Terminal Type | Quick Connect | Quick Connect / Blade | Screw Terminals | Quick Connect - 0.250\" (6.3mm) | |||
| Standards / Compliances | UL Listed | RoHS | RoHS | RoHS |