MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Toggle Switch SPDT Panel Mount
Commercial Grade Toggle Switch
TOGGLE SWITCH, SPDT, 10A, 125VAC, PANEL; Switch Operation:(On)-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Micro Switch NT Series; Switch Mounting:Panel Mount; Contact Current Max:10A RoHS Compliant: Yes
Toggle Switches SEALED TOGGLESWITCH
Honeywell's 61/62 NT Series toggle switches simplify installation and enhance panel appearance while providing a broad range of options for circuitry, sealing, size and style. These rugged, cost-effective switches were originally designed to eliminate the need for behind-panel hardware, to provide uniform panel height, and to provide a unique, universal cover seal, all while providing reliable performance.
NT Series toggle switches from Honeywell feature:
SWITCH TOGGLE SPDT 10A 125V
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 31NT91-8 | 480-4240-ND | 31NT91-8 | 31NT91-8 | 92F2955 | 31NT91-8 | 70118829 | 31NT91-8 |
| Product Name | MICRO SWITCH NT Series Toggle Switch, 1 pole, 2 position, Quick Connect terminal, Standard Lever | Toggle Switches | Rocker & Toggle Switches | Rocker & Toggle Switches | Toggle Switch, Spdt, 10A, 125Vac, Panel; Switch Operation Honeywell | Toggle Switches | Switch, Toggle, 1 Pole, 2 Position, Quick Connect Terminal, Standard Lever | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Rocker; Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Toggle Handle | Standard Round | |||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Quick Connect | Quick Connect / Blade | Screw Terminals | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |||
| Standards / Compliances | UL Listed | RoHS | RoHS | RoHS |