Honeywell Sensing & IoT MICRO SWITCH NT Series Toggle Switch, 1 pole, 3 position, Quick Connect terminal, Standard Lever 31NT91-7

Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Request a Quote Datasheet
Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH NT Series Toggle Switch, 1 pole, 3 position, Quick Connect terminal, Standard Lever - 31NT91-7 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH NT Series Toggle Switch, 1 pole, 3 position, Quick Connect terminal, Standard Lever
31NT91-7
MICRO SWITCH NT Series Toggle Switch, 1 pole, 3 position, Quick Connect terminal, Standard Lever 31NT91-7
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

Supplier's Site Datasheet
Rocker & Toggle Switches - 31NT91-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
31NT91-7
Rocker & Toggle Switches 31NT91-7
TOGGLES & ROCKERS

TOGGLES & ROCKERS

Buy Now
Rocker & Toggle Switches - 31NT91-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
31NT91-7
Rocker & Toggle Switches 31NT91-7
Commercial Grade Toggle Switch

Commercial Grade Toggle Switch

Buy Now
Toggle Switches - 480-2185-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
480-2185-ND
Toggle Switches 480-2185-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Switches - Toggle Switches - 31NT91-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
31NT91-7
Switches - Toggle Switches 31NT91-7
SWITCH TOGGLE SPDT 10A 125V

SWITCH TOGGLE SPDT 10A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
31NT91-7
Toggle Switches 31NT91-7
Toggle Switches SPDT (ON)-OFF-(ON) Quick Connect Term

Toggle Switches SPDT (ON)-OFF-(ON) Quick Connect Term

Buy Now Datasheet
Switch, Toggle, Spdt, 15A, 277V; Switch Operation Honeywell - 92F2963 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 15A, 277V; Switch Operation Honeywell
92F2963
Switch, Toggle, Spdt, 15A, 277V; Switch Operation Honeywell 92F2963
SWITCH, TOGGLE, SPDT, 15A, 277V; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:NT Series; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 15A, 277V; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:NT Series; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Toggle, Sealed, FLAT BASE, 10 AMPS, 3 Position - 70120184 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, Sealed, FLAT BASE, 10 AMPS, 3 Position
70120184
Switch, Toggle, Sealed, FLAT BASE, 10 AMPS, 3 Position 70120184
Honeywell's 61/62 NT Series toggle switches simplify installation and enhance panel appearance while providing a broad range of options for circuitry, sealing, size and style. These rugged, cost-effective switches were originally designed to eliminate the need for behind-panel hardware, to provide uniform panel height, and to provide a unique, universal cover seal, all while providing reliable performance. NT Series toggle switches from Honeywell feature: A raised panel stand-off option for consistent panel height An Easy-Start bushing to ensure proper alignment A panel-to-cover O-ring seal for increased protection Quality at a competitive price

Honeywell's 61/62 NT Series toggle switches simplify installation and enhance panel appearance while providing a broad range of options for circuitry, sealing, size and style. These rugged, cost-effective switches were originally designed to eliminate the need for behind-panel hardware, to provide uniform panel height, and to provide a unique, universal cover seal, all while providing reliable performance.
NT Series toggle switches from Honeywell feature:

  • A raised panel stand-off option for consistent panel height
  • An Easy-Start bushing to ensure proper alignment
  • A panel-to-cover O-ring seal for increased protection
  • Quality at a competitive price
Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 31NT91-7 31NT91-7 31NT91-7 480-2185-ND 31NT91-7 31NT91-7 92F2963 70120184
Product Name MICRO SWITCH NT Series Toggle Switch, 1 pole, 3 position, Quick Connect terminal, Standard Lever Rocker & Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches Switch, Toggle, Spdt, 15A, 277V; Switch Operation Honeywell Switch, Toggle, Sealed, FLAT BASE, 10 AMPS, 3 Position
Switch Type Toggle Rocker; Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Toggle Handle Standard Round
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT Single Pole, Double Throw
Terminal Type Quick Connect Quick Connect / Blade Quick Connect - 0.250\" (6.3mm) Screw Terminals Quick Connect / Blade
Standards / Compliances UL Listed RoHS RoHS RoHS CE Certified; CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 2585-07-2-1-23A-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
30 mm Toggle Switch 800T PB - 800T-T3L1DADX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details