Honeywell Sensing & IoT MICRO SWITCH NT Series Toggle Switch, 1 pole, 2 position, Quick Connect terminal, Standard Lever 31NT91-6

Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Request a Quote Datasheet
Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH NT Series Toggle Switch, 1 pole, 2 position, Quick Connect terminal, Standard Lever - 31NT91-6 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH NT Series Toggle Switch, 1 pole, 2 position, Quick Connect terminal, Standard Lever
31NT91-6
MICRO SWITCH NT Series Toggle Switch, 1 pole, 2 position, Quick Connect terminal, Standard Lever 31NT91-6
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

Supplier's Site Datasheet
Rocker & Toggle Switches - 31NT91-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
31NT91-6
Rocker & Toggle Switches 31NT91-6
Commercial Grade Toggle Switch

Commercial Grade Toggle Switch

Buy Now
Rocker & Toggle Switches - 31NT91-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
31NT91-6
Rocker & Toggle Switches 31NT91-6
TOGGLES & ROCKERS

TOGGLES & ROCKERS

Buy Now
Toggle Switches - 480-4239-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
480-4239-ND
Toggle Switches 480-4239-ND
Toggle Switch SPST-NO Panel Mount

Toggle Switch SPST-NO Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
31NT91-6
Toggle Switches 31NT91-6
Toggle Switches SPST 2 Position Quick Con Stand Levr

Toggle Switches SPST 2 Position Quick Con Stand Levr

Buy Now Datasheet
Switch, Toggle, Spst, 15A, 277V; Switch Operation Honeywell - 92F2954 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 15A, 277V; Switch Operation Honeywell
92F2954
Switch, Toggle, Spst, 15A, 277V; Switch Operation Honeywell 92F2954
SWITCH, TOGGLE, SPST, 15A, 277V; Switch Operation:(On)-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:NT Series; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 15A, 277V; Switch Operation:(On)-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:NT Series; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
31NT91-6
Switches - Toggle Switches 31NT91-6
SWITCH TOGGLE SPST-NO 10A 125V

SWITCH TOGGLE SPST-NO 10A 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 31NT91-6 31NT91-6 31NT91-6 480-4239-ND 31NT91-6 92F2954 31NT91-6
Product Name MICRO SWITCH NT Series Toggle Switch, 1 pole, 2 position, Quick Connect terminal, Standard Lever Rocker & Toggle Switches Rocker & Toggle Switches Toggle Switches Toggle Switches Switch, Toggle, Spst, 15A, 277V; Switch Operation Honeywell Switches - Toggle Switches
Switch Type Toggle Toggle Rocker; Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Toggle Handle Standard Round
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST-NO
Terminal Type Quick Connect Quick Connect / Blade Screw Terminals Quick Connect - 0.250\" (6.3mm)
Standards / Compliances UL Listed RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 361819 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Large Trim 2-Way Pushbutton - T2 - OTTO Controls
Specs
Switch Type Toggle
View Details