Honeywell Sensing & IoT MICRO SWITCH NT Series Toggle Switch, 1 pole, 3 position, Quick Connect terminal, Standard Lever 31NT91-5

Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Request a Quote Datasheet
Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH NT Series Toggle Switch, 1 pole, 3 position, Quick Connect terminal, Standard Lever - 31NT91-5 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH NT Series Toggle Switch, 1 pole, 3 position, Quick Connect terminal, Standard Lever
31NT91-5
MICRO SWITCH NT Series Toggle Switch, 1 pole, 3 position, Quick Connect terminal, Standard Lever 31NT91-5
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

Supplier's Site Datasheet
Rocker & Toggle Switches - 31NT91-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
31NT91-5
Rocker & Toggle Switches 31NT91-5
Commercial Grade Toggle Switch

Commercial Grade Toggle Switch

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
31NT91-5
Toggle Switches 31NT91-5
Toggle Switches SPDT 3 Position Quick Con Stand Levr

Toggle Switches SPDT 3 Position Quick Con Stand Levr

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
31NT91-5
Switches - Toggle Switches 31NT91-5
SWITCH TOGGLE SPDT 10A 125V

SWITCH TOGGLE SPDT 10A 125V

Supplier's Site
Toggle Switch - 64850868 - Radwell International
Willingboro, NJ, United States
Toggle Switch
64850868
Toggle Switch 64850868
SWITCH, TOGGLE, SPDT, 15A, 277V, SWITCH OPERATION:(ON)-OFF-O N, CONTACT CONFIGURATION:SPDT, ILLUMINATION:NON ILLUMINATED, PRODUCT RANGE:NT SERIES, CONTACT CURRENT MAX:10A, SWITCH MOUNTING:PANEL MOUNT, CONTACT VOLTAGE AC NOM:277V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, TOGGLE, SPDT, 15A, 277V, SWITCH OPERATION:(ON)-OFF-ON, CONTACT CONFIGURATION:SPDT, ILLUMINATION:NON ILLUMINATED, PRODUCT RANGE:NT SERIES, CONTACT CURRENT MAX:10A, SWITCH MOUNTING:PANEL MOUNT, CONTACT VOLTAGE AC NOM:277V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, Toggle, Spdt, 15A, 277V; Switch Operation Honeywell - 92F2962 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 15A, 277V; Switch Operation Honeywell
92F2962
Switch, Toggle, Spdt, 15A, 277V; Switch Operation Honeywell 92F2962
SWITCH, TOGGLE, SPDT, 15A, 277V; Switch Operation:(On)-Off-O n; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:NT Series; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 15A, 277V; Switch Operation:(On)-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:NT Series; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 31NT91-5 31NT91-5 31NT91-5 31NT91-5 64850868 92F2962
Product Name MICRO SWITCH NT Series Toggle Switch, 1 pole, 3 position, Quick Connect terminal, Standard Lever Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switch Switch, Toggle, Spdt, 15A, 277V; Switch Operation Honeywell
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Quick Connect Screw Terminals Quick Connect - 0.250\" (6.3mm)
Standards / Compliances UL Listed RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Toggle Switch, Commercial Grade - 1012 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TEX512 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Tactile 8-Way Mini Trim - T8-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details