Honeywell Sensing & IoT MICRO SWITCH NT Series Toggle Switch, 1 pole, 2 position, Quick Connect terminal, Standard Lever 31NT91-3

Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Request a Quote Datasheet
Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH NT Series Toggle Switch, 1 pole, 2 position, Quick Connect terminal, Standard Lever - 31NT91-3 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH NT Series Toggle Switch, 1 pole, 2 position, Quick Connect terminal, Standard Lever
31NT91-3
MICRO SWITCH NT Series Toggle Switch, 1 pole, 2 position, Quick Connect terminal, Standard Lever 31NT91-3
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

Supplier's Site Datasheet
Toggle Switches - 480-2184-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
480-2184-ND
Toggle Switches 480-2184-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 31NT91-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
31NT91-3
Rocker & Toggle Switches 31NT91-3
Commercial Grade Toggle Switch

Commercial Grade Toggle Switch

Buy Now
Rocker & Toggle Switches - 31NT91-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
31NT91-3
Rocker & Toggle Switches 31NT91-3
TOGGLES & ROCKERS

TOGGLES & ROCKERS

Buy Now
Toggle Switch - 42499019 - Radwell International
Willingboro, NJ, United States
Toggle Switch
42499019
Toggle Switch 42499019
SWITCH, TOGGLE, SPDT, 20A, 277V, SWITCH OPERATION:ON-ON, CONTACT CONFIGURATION:SPDT, ILLUMINATION:NON ILLUMINATED, PRODUCT RANGE:NT SERIES, CONTACT CURRENT MAX:15A, SWITCH MOUNTING:PANEL MOUNT, CONTACT VOLTAGE AC NOM:277V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, TOGGLE, SPDT, 20A, 277V, SWITCH OPERATION:ON-ON, CONTACT CONFIGURATION:SPDT, ILLUMINATION:NON ILLUMINATED, PRODUCT RANGE:NT SERIES, CONTACT CURRENT MAX:15A, SWITCH MOUNTING:PANEL MOUNT, CONTACT VOLTAGE AC NOM:277V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
31NT91-3
Toggle Switches 31NT91-3
Toggle Switches 1 Pole 2 Position Standard Lever QC

Toggle Switches 1 Pole 2 Position Standard Lever QC

Buy Now Datasheet
Switches - Toggle Switches - 31NT91-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
31NT91-3
Switches - Toggle Switches 31NT91-3
SWITCH TOGGLE SPDT 15A 125V

SWITCH TOGGLE SPDT 15A 125V

Supplier's Site
Switch, Toggle, Spdt, 20A, 277V; Switch Operation Honeywell - 92F2952 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 20A, 277V; Switch Operation Honeywell
92F2952
Switch, Toggle, Spdt, 20A, 277V; Switch Operation Honeywell 92F2952
SWITCH, TOGGLE, SPDT, 20A, 277V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:NT Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 20A, 277V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:NT Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 31NT91-3 480-2184-ND 31NT91-3 31NT91-3 42499019 31NT91-3 31NT91-3 92F2952
Product Name MICRO SWITCH NT Series Toggle Switch, 1 pole, 2 position, Quick Connect terminal, Standard Lever Toggle Switches Rocker & Toggle Switches Rocker & Toggle Switches Toggle Switch Toggle Switches Switches - Toggle Switches Switch, Toggle, Spdt, 20A, 277V; Switch Operation Honeywell
Switch Type Toggle Toggle Toggle Rocker; Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Toggle Handle Standard Round
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Quick Connect Quick Connect / Blade Screw Terminals Quick Connect - 0.250\" (6.3mm)
Standards / Compliances UL Listed RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data