MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Toggle Switch SPDT Panel Mount
Commercial Grade Toggle Switch
SWITCH TOGGLE SPDT 10A 125V
SWITCH, TOGGLE, SPDT, 15A, 277V; Switch Operation:(On)-Off-(
Toggle Switches 1 Pole 3 Position Tab Lever QC
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 31NT391-7-C08 | 480-4238-ND | 31NT391-7-C08 | 31NT391-7-C08 | 31NT391-7-C08 | 26R2025 | 31NT391-7-C08 |
| Product Name | MICRO SWITCH NT Series Toggle Switch, 1 pole, 3 position, Quick Connect terminal, Tab Lever | Toggle Switches | Rocker & Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 15A, 277V; Switch Operation Honeywell | Toggle Switches |
| Switch Type | Toggle | Toggle | Rocker; Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Flatted | Flatted | ||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Quick Connect | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | Screw Terminals | |||
| Standards / Compliances | UL Listed | RoHS | RoHS | RoHS |