Honeywell Test & Measurement Load Cell 3173-3K

Description
Honeywell’s cost-effective, general purpose, carbon steel, pancake load cells offer a compact design that features exceptional structural capability to withstand extraneous loads, such as torque, bending movements and side loads combined with a high degree of accuracy for general purpose applications. Designed to measure tension/compression, these load cells have enhanced accuracies up to 0./07% and have measurement ranges from 5 lbs up to 100,000 lbs. Fatigue-resistant and fatigue-rated models for use with applications with extremely high cycle counts are available. Need special modifications or a custom design? Call us to discuss your requirements.
Datasheet
Description
Honeywell’s cost-effective, general purpose, carbon steel, pancake load cells offer a compact design that features exceptional structural capability to withstand extraneous loads, such as torque, bending movements and side loads combined with a high degree of accuracy for general purpose applications. Designed to measure tension/compression, these load cells have enhanced accuracies up to 0./07% and have measurement ranges from 5 lbs up to 100,000 lbs. Fatigue-resistant and fatigue-rated models for use with applications with extremely high cycle counts are available. Need special modifications or a custom design? Call us to discuss your requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell - 3173-3K - Honeywell Test & Measurement
Columbus, OH, United States
Load Cell
3173-3K
Load Cell 3173-3K
Honeywell’s cost-effective, general purpose, carbon steel, pancake load cells offer a compact design that features exceptional structural capability to withstand extraneous loads, such as torque, bending movements and side loads combined with a high degree of accuracy for general purpose applications. Designed to measure tension/compression, these load cells have enhanced accuracies up to 0./07% and have measurement ranges from 5 lbs up to 100,000 lbs. Fatigue-resistant and fatigue-rated models for use with applications with extremely high cycle counts are available. Need special modifications or a custom design? Call us to discuss your requirements.

Honeywell’s cost-effective, general purpose, carbon steel, pancake load cells offer a compact design that features exceptional structural capability to withstand extraneous loads, such as torque, bending movements and side loads combined with a high degree of accuracy for general purpose applications.
Designed to measure tension/compression, these load cells have enhanced accuracies up to 0./07% and have measurement ranges from 5 lbs up to 100,000 lbs.
Fatigue-resistant and fatigue-rated models for use with applications with extremely high cycle counts are available.
Need special modifications or a custom design? Call us to discuss your requirements.

Supplier's Site Datasheet
Load Cell,model 3170, 3,000 Lbs.base Order Code Honeywell/sensotec - 55AC7026 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell,model 3170, 3,000 Lbs.base Order Code Honeywell/sensotec
55AC7026
Load Cell,model 3170, 3,000 Lbs.base Order Code Honeywell/sensotec 55AC7026
LOAD CELL,MODEL 3170, 3,000 LBS.BASE ORDER CODE: 3173-3K,1AD,2U,6AB,1 5C

LOAD CELL,MODEL 3170, 3,000 LBS.BASE ORDER CODE: 3173-3K,1AD,2U,6AB,15C

Supplier's Site

Technical Specifications

  Honeywell Test & Measurement Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors
Product Number 3173-3K 55AC7026
Product Name Load Cell Load Cell,model 3170, 3,000 Lbs.base Order Code Honeywell/sensotec
Force Rating 3000 lbs (1361 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 5WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-S09-A-X - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-300N-E2-K1-G0 - KZ-011-0400-300N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers