SWITCH SNAP ACTION SPDT 1A 125V
Basic / Snap Action Switches Snap Action Lever 1A 0.39N Thru-Hole
MICROSWITCH, LEAF LEVER, SPDT, 1A, 250V; Microswitch Type:Subminiature; Microswitch Actuator:Leaf Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage DC Nom:30VDC; Switch Case:Phenolic RoHS Compliant: Yes
DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
Product Number | 480-2318-ND | 311SM23-T | 73K4053 |
Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches | Microswitch, Leaf Lever, Spdt, 1A, 250V; Microswitch Type Honeywell |
Actuator Style | Lever Style | Lever | Lever Style |
Standards and Certifications | RoHS | RoHS | RoHS |
Operating Temp | -67 to 257 F (-55 to 125 C) | -65 to 185 F (-54 to 85 C) | |
Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
Maximum Current | 1 amps | 1 amps | 1 amps |