Honeywell Sensing & IoT Rotary Potentiometers, Rheostats 308NPC5K

Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 308NPC502-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
308NPC502-ND
Rotary Potentiometers, Rheostats 308NPC502-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins

Buy Now Datasheet
Potentiometer - 18910927 - Radwell International
Willingboro, NJ, United States
Potentiometer
18910927
Potentiometer 18910927
CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 10%, 500MW; PRODUCT RANGE:308 SERIES; TRACK RESISTANCE:5KOHM; TRACK TAPER:LINEAR; NO. OF TURNS:1TU. FREE 2 YEAR RADWELL WARRANTY

CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 10%, 500MW; PRODUCT RANGE:308 SERIES; TRACK RESISTANCE:5KOHM; TRACK TAPER:LINEAR; NO. OF TURNS:1TU. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 308NPC5K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
308NPC5K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 308NPC5K
POT 5K OHM 1/2W PLASTIC LINEAR

POT 5K OHM 1/2W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 308NPC502-ND 18910927 308NPC5K
Product Name Rotary Potentiometers, Rheostats Potentiometer Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details