Honeywell Sensing & IoT Rotary Potentiometers, Rheostats 308N250K

Description
250k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W Solder Hook
Request a Quote Datasheet
Description
250k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W Solder Hook
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 308N254-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
308N254-ND
Rotary Potentiometers, Rheostats 308N254-ND
250k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W Solder Hook

250k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W Solder Hook

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 308N250K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
308N250K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 308N250K
POT 250K OHM 1/2W PLASTIC LINEAR

POT 250K OHM 1/2W PLASTIC LINEAR

Supplier's Site
Pot;Cnd Pl;Rest 250 Kilohms;Bushing Mount;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.125in - 70153217 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 250 Kilohms;Bushing Mount;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.125in
70153217
Pot;Cnd Pl;Rest 250 Kilohms;Bushing Mount;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.125in 70153217
The 308 and 309 series potentiometers are high-performance, low-cost potentiometers. The 408 and 409 series are high performance potentiometers designed for wave soldering applications for mounting to PC boards. The 308 and 408 are 0.5 watt with conductive plastic element and the 309 and 409 are 1.0 watt with thick film cermet element. All feature a compact 1⁄2" miniature, modular size. They are cost effective with design simplicity through fewer component parts. Nickel-plated brass shaft and bushings in various diameters and lengths. Insert molded gold plated terminals for strength. The conductive element is precision made using screen printed conductive elements. The stability for the 308 and 408 series is –40° to +120°C. Both the 308 and 309 have solvent resistant housing, but are not immersion sealed. Both the 408 and 409 have O-ring shaft seal and the entire unit is sealed for wave solder and wash processing. 295° ±5° electrical rotation. 350 VDC across end terminals, but power not to exceed rating. N=non-locking 1⁄4" dia. × 1⁄4" long bushing with 1⁄8" dia. × 3⁄4" long (FMS) slotted shaft. L= locking 1⁄4" dia. × 3⁄8" long bushing with 1⁄8" dia. × 7⁄16" long (FMS) slotted shaft. NS = S.P.D.T. rotary switch. PPS = push-pull S.P.D.T. switch. 309 for 409 locking bushing available as special order. Also available as special order with S.P.S.T. or S.P.D.T. switches up to three multiple sections, log tapers and reverse log tapers. 408 and 409 available with solder hook terminals as special order. Call Allied for price and delivery info on custom parts. Manufacturers literature and catalog available on request.

The 308 and 309 series potentiometers are high-performance, low-cost potentiometers. The 408 and 409 series are high performance potentiometers designed for wave soldering applications for mounting to PC boards. The 308 and 408 are 0.5 watt with conductive plastic element and the 309 and 409 are 1.0 watt with thick film cermet element. All feature a compact 1⁄2" miniature, modular size. They are cost effective with design simplicity through fewer component parts. Nickel-plated brass shaft and bushings in various diameters and lengths. Insert molded gold plated terminals for strength. The conductive element is precision made using screen printed conductive elements. The stability for the 308 and 408 series is –40° to +120°C. Both the 308 and 309 have solvent resistant housing, but are not immersion sealed. Both the 408 and 409 have O-ring shaft seal and the entire unit is sealed for wave solder and wash processing. 295° ±5° electrical rotation. 350 VDC across end terminals, but power not to exceed rating. N=non-locking 1⁄4" dia. × 1⁄4" long bushing with 1⁄8" dia. × 3⁄4" long (FMS) slotted shaft. L= locking 1⁄4" dia. × 3⁄8" long bushing with 1⁄8" dia. × 7⁄16" long (FMS) slotted shaft. NS = S.P.D.T. rotary switch. PPS = push-pull S.P.D.T. switch. 309 for 409 locking bushing available as special order. Also available as special order with S.P.S.T. or S.P.D.T. switches up to three multiple sections, log tapers and reverse log tapers. 408 and 409 available with solder hook terminals as special order. Call Allied for price and delivery info on custom parts. Manufacturers literature and catalog available on request.

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 308N254-ND 308N250K 70153217
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot;Cnd Pl;Rest 250 Kilohms;Bushing Mount;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.125in
Technology / Construction Conductive Plastic Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details