General Purpose VRS sensors are designed for use in applications with medium to high speeds or in electrically noisy environments with relatively small air gaps.
Passive VRS (Variable Reluctance Speed) Magnetic Speed sensors are simple, rugged devices that do not require an external voltage source for operation.
A permanent magnet in the sensor establishes a fixed magnetic field. The approach and passing of a ferrous metal target near the sensor’s pole piece (sensing area) changes the flux of the magnetic field, dynamically changing its strength. This change in magnetic field strength induces a current into a coil winding, which is attached to the output terminals.
The output signal of a VRS sensor is an ac voltage that varies in amplitude and wave frequency as the speed of the monitored device changes and is usually expressed in peak to peak voltage (Vp-p).
One complete waveform (cycle) occurs as each target passes the sensor’s pole piece. If a standard gear were used as a target, this output signal would resemble a sine wave when viewed on an oscilloscope.
Honeywell also offers VRS sensors for high output, power output, high resolution, high temperature and hazardous location applications.
| Honeywell Sensing & IoT | |
|---|---|
| Product Category | Speed Sensors |
| Product Number | 3015SS13 |
| Product Name | General Purpose VRS Sensor, 9,5 mm [0.375 in] M12 diameter, 20 Vp-p, -40 ºC to 107 ºC [-40 ºF to 225 ºF], 26 DP (module 0.98) or coarser, 50 kHz, 31 mm [1.20 in] approx. length |
| Sensor Technology | Variable Reluctance |
| Body Shape | Threaded Barrel |
| Linear Speed Range | 19.69 in/sec (30 m/min) |