MICRO SWITCH TW Series toggle switches are military qualified to MIL-83731 specifications for sealed and unsealed toggle switches. Quality construction features include an available bonded seal between the toggle lever and bushing for those applications where a sealing-related failure cannot be tolerated. The durable design of the TW Series toggle is well-suited for many military, aerospace and other demanding applications where space behind the panel is limited. TW toggles feature a miniature military-grade design with environmental sealing capabilities and can be configured with a large selection of circuitries, electrical terminations, lever and bushing designs, and contact material options to satisfy a diverse range of applications.
Toggle Switch DPDT Panel Mount
Miniature Military Grade Toggle
SWITCH, TOGGLE, DPDT, 5A, 115V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:TW Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:115V RoHS Compliant: No
SWITCH TOGGLE DPDT 5A 125V
Toggle Switches 2 Pole 2 Position Standard Lever
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2TW1-3 | 480-2281-ND | 2TW1-3 | 23F1994 | 2TW1-3 | 2TW1-3 |
| Product Name | MICRO SWITCH TW Series Toggle Switch, 2 pole, 2 position, Solder terminal, Standard Lever, Military Part Number MS27717-23-1 | Toggle Switches | Rocker & Toggle Switches | Switch, Toggle, Dpdt, 5A, 115V; Switch Operation Honeywell | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Toggle Handle | Standard Round | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder Turret | Screw Terminals | ||
| Standards / Compliances | UL Listed | RoHS |