Honeywell Sensing & IoT TP Series Rocker Switch, 2 pole, 2 position, Screw terminal, Flush Panel Mounting 2TP8-3

Description
MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.
Datasheet
Description
MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TP Series Rocker Switch, 2 pole, 2 position, Screw terminal, Flush Panel Mounting - 2TP8-3 - Honeywell Sensing & IoT
Fort Mill, SC, United States
TP Series Rocker Switch, 2 pole, 2 position, Screw terminal, Flush Panel Mounting
2TP8-3
TP Series Rocker Switch, 2 pole, 2 position, Screw terminal, Flush Panel Mounting 2TP8-3
MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.

MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
2TP8-3
Switches - Rocker Switches 2TP8-3
SWITCH ROCKER DPDT 15A 125V

SWITCH ROCKER DPDT 15A 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches
Product Number 2TP8-3 2TP8-3
Product Name TP Series Rocker Switch, 2 pole, 2 position, Screw terminal, Flush Panel Mounting Switches - Rocker Switches
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Screw Terminals Screw Terminals; Screw Terminal
Current Rating 0.5000 to 15 amps 15 amps
AC Voltage Rating 0.5000 to 277 volts 125 volts
DC Voltage Rating 0.5000 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 9132799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details
Combination 20A Tamper Resistant Decorative Outlet & Pilot Light - 72400 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details
A8A Rocker Switch - A8A-207-1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #250
View Details
3 suppliers
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details