Honeywell Sensing & IoT TP Series Rocker Switch, 2 pole, 3 position, Screw terminal, Above Panel Mounting 2TP7-7

Description
MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.
Request a Quote Datasheet
Description
MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TP Series Rocker Switch, 2 pole, 3 position, Screw terminal, Above Panel Mounting - 2TP7-7 - Honeywell Sensing & IoT
Fort Mill, SC, United States
TP Series Rocker Switch, 2 pole, 3 position, Screw terminal, Above Panel Mounting
2TP7-7
TP Series Rocker Switch, 2 pole, 3 position, Screw terminal, Above Panel Mounting 2TP7-7
MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.

MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.

Supplier's Site Datasheet
Rocker & Toggle Switches - 2TP7-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
2TP7-7
Rocker & Toggle Switches 2TP7-7
Rocker Switch

Rocker Switch

Buy Now
Rocker Switches - 480-4223-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
480-4223-ND
Rocker Switches 480-4223-ND
Rocker Switch DPDT 10A (AC) 125V Panel Mount, Flange

Rocker Switch DPDT 10A (AC) 125V Panel Mount, Flange

Buy Now Datasheet
SWITCH, ROCKER, 2 POLE, 3 POSITION, SCREW TERMINAL, ABOVE PANEL MOUNTING - 70119003 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH, ROCKER, 2 POLE, 3 POSITION, SCREW TERMINAL, ABOVE PANEL MOUNTING
70119003
SWITCH, ROCKER, 2 POLE, 3 POSITION, SCREW TERMINAL, ABOVE PANEL MOUNTING 70119003
SWITCH, ROCKER, 2 POLE, 3 POSITION, SCREW TERMINAL, ABOVE PANEL MOUNTING

SWITCH, ROCKER, 2 POLE, 3 POSITION, SCREW TERMINAL, ABOVE PANEL MOUNTING

Supplier's Site
Shenzhen, China
Switches - Rocker Switches
2TP7-7
Switches - Rocker Switches 2TP7-7
SWITCH ROCKER DPDT 10A 125V

SWITCH ROCKER DPDT 10A 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 2TP7-7 2TP7-7 480-4223-ND 70119003 2TP7-7
Product Name TP Series Rocker Switch, 2 pole, 3 position, Screw terminal, Above Panel Mounting Rocker & Toggle Switches Rocker Switches SWITCH, ROCKER, 2 POLE, 3 POSITION, SCREW TERMINAL, ABOVE PANEL MOUNTING Switches - Rocker Switches
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Screw Terminals Screw Terminals Screw Terminals; Screw Terminal
Current Rating 0.5000 to 18 amps 10 amps 10 amps
AC Voltage Rating 0.5000 to 277 volts 125 volts
DC Voltage Rating 0.5000 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Single-throw On/Off Rocker Switch - 82710030 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Rocker Switches - 419726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details
15 Amp 3 Way Decorative Switch, Residential Grade - 1005 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details