MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.
Rocker Switch DPDT 10A (AC) 125V Panel Mount, Flange
TP Series DPDT Contact Form Rocker Switch, Screw Terminal
SWITCH ROCKER DPDT 10A 125V
ROCKER SWITCH; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:TP Series; Contact Current AC Max:10A; Contact Voltage VAC:277V RoHS Compliant: Yes
| Honeywell Sensing & IoT | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 2TP12-7 | 2TP12-7 | 2TP12-7 | 480-4219-ND | 70120501 | 2TP12-7 | 25C1812 |
| Product Name | TP Series Rocker Switch, 2 pole, 3 position, Screw terminal, Flush Panel Mounting | Rocker & Toggle Switches | Rocker & Toggle Switches | Rocker Switches | Switch, Rocker, 10 AMPS, DP, FLUSH PANEL, TRANSPARENT BUTTON | Switches - Rocker Switches | Rocker Switch; Switch Operation Honeywell |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Screw Terminals | Screw Terminals | Screw Terminals | Screw Terminals; Screw Terminal | |||
| Current Rating | 0.5000 to 10 amps | 10 amps | 10 to 18 amps | 10 amps | 10 amps | ||
| AC Voltage Rating | 0.5000 to 277 volts | 277 volts | 125 volts | 277 volts | |||
| DC Voltage Rating | 0.5000 to 28 volts | 250 volts |