Honeywell Sensing & IoT Switch, Toggle, Dpdt, 18A, 277V; Switch Operation Honeywell 2TL172

Description
SWITCH, TOGGLE, DPDT, 18A, 277V; Switch Operation:(On)-On-(O n); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPDT, 18A, 277V; Switch Operation:(On)-On-(O n); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 18A, 277V; Switch Operation Honeywell - 51B487 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 18A, 277V; Switch Operation Honeywell
51B487
Switch, Toggle, Dpdt, 18A, 277V; Switch Operation Honeywell 51B487
SWITCH, TOGGLE, DPDT, 18A, 277V; Switch Operation:(On)-On-(O n); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 18A, 277V; Switch Operation:(On)-On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 51B487
Product Name Switch, Toggle, Dpdt, 18A, 277V; Switch Operation Honeywell
Switch Type Toggle
Momentary Contact Switch Function Three Position Momentary (Center ON)
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TQX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
T3 Miniature, MIL-Qualified and Commercial Toggle Switches - T3 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Ball Handle; Lever lockout, convex button, concave button, rocker button
Features Dustproof; Weather resistant or waterproof
View Details