Pushbutton Switch SPDT x 2 Standard Panel Mount, Rear
PUSHBUTTON SWITCH, SPDT, 5A, SOLDER CLAD; Product Range:PB Series; Contact Configuration:DPDT; Switch Operation:Momentary;
SWITCH PUSH 2XSPDT 5A 250V
Pushbutton Switches Momentary DPDT 5A 250VAC 30VDC
PUSHBUTTON SWITCH, SPDT, 5A, SOLDER CLAD, PRODUCT RANGE:PB SERIES, CONTACT CONFIGURATION:DPDT, SWITCH OPERATION:MOMENTARY,
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 480-2287-ND | 2PB11-T2 | 05M2524 | 2PB11-T2 | 2PB11-T2 | 64844785 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switch, Spdt, 5A, Solder Clad; Product Range Honeywell | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Double Pole, Double Throw (DPDT); DPDT | Single Pole, Double Throw (SPDT); SPDT x 2 | Double Pole, Double Throw (DPDT) | Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin | |||
| Max Current Rating | 5 amps | 5 amps | 5 amps | 5 amps |