MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Commercial Grade Toggle Switch
Toggle Switch DPDT Panel Mount
Honeywell 2NT91-7 Toggle Switch
SWITCH, TOGGLE, DPDT, 18A, 277V; Switch Operation:(On)-Off-(
Honeywell's 61/62 NT Series toggle switches simplify installation and enhance panel appearance while providing a broad range of options for circuitry, sealing, size and style. These rugged, cost-effective switches were originally designed to eliminate the need for behind-panel hardware, to provide uniform panel height, and to provide a unique, universal cover seal, all while providing reliable performance.
NT Series toggle switches from Honeywell feature:
SWITCH TOGGLE DPDT 10A 125V
Toggle Switches DPDT 3 POSITION Q.C. TERMINATION
| Honeywell Sensing & IoT | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2NT91-7 | 2NT91-7 | 2NT91-7 | 480-3687-ND | 8420676 | 30C2749 | 70118727 | 2NT91-7 | 2NT91-7 |
| Product Name | MICRO SWITCH NT Series Toggle Switch, 2 pole, 3 position, Quick Connect terminal, Standard Lever | Rocker & Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Dpdt, 18A, 277V; Switch Operation Honeywell | Switch, Toggle, 2 Pole, 3 Position, Quick Connect Terminal, Standard Lever | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Rocker; Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Toggle Handle | Standard Round | ||||||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Quick Connect | Quick Connect / Blade | Tab | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | Screw Terminals | |||
| Standards / Compliances | UL Listed | RoHS | RoHS | RoHS |