Honeywell Sensing & IoT MICRO SWITCH NT Series Toggle Switch, 2 pole, 3 position, Quick Connect terminal, Standard Lever 2NT91-5

Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Request a Quote Datasheet
Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH NT Series Toggle Switch, 2 pole, 3 position, Quick Connect terminal, Standard Lever - 2NT91-5 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH NT Series Toggle Switch, 2 pole, 3 position, Quick Connect terminal, Standard Lever
2NT91-5
MICRO SWITCH NT Series Toggle Switch, 2 pole, 3 position, Quick Connect terminal, Standard Lever 2NT91-5
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

Supplier's Site Datasheet
Rocker & Toggle Switches - 2NT91-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
2NT91-5
Rocker & Toggle Switches 2NT91-5
Commercial Grade Toggle Switch

Commercial Grade Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
2NT91-5
Switches - Toggle Switches 2NT91-5
SWITCH TOGGLE DPDT 10A 125V

SWITCH TOGGLE DPDT 10A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
2NT91-5
Toggle Switches 2NT91-5
Toggle Switches Toggle SW 2POLE 3POS QK CONN TERM STD LVR

Toggle Switches Toggle SW 2POLE 3POS QK CONN TERM STD LVR

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 2NT91-5 2NT91-5 2NT91-5 2NT91-5
Product Name MICRO SWITCH NT Series Toggle Switch, 2 pole, 3 position, Quick Connect terminal, Standard Lever Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type Quick Connect Quick Connect - 0.250\" (6.3mm) Screw Terminals
Standards / Compliances UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1825136-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Toggle Switches - 2067006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary-none-on
View Details
Manual Starting Switch, Toggle Type - 600-TEX512 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details