Honeywell Sensing & IoT MICRO SWITCH NT Series Toggle Switch, 2 pole, 2 position, Quick Connect terminal, Locking Lever 2NT91-3D

Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Datasheet
Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH NT Series Toggle Switch, 2 pole, 2 position, Quick Connect terminal, Locking Lever - 2NT91-3D - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH NT Series Toggle Switch, 2 pole, 2 position, Quick Connect terminal, Locking Lever
2NT91-3D
MICRO SWITCH NT Series Toggle Switch, 2 pole, 2 position, Quick Connect terminal, Locking Lever 2NT91-3D
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
2NT91-3D
Toggle Switches 2NT91-3D
Toggle Switches SEALED OI

Toggle Switches SEALED OI

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
2NT91-3D
Switches - Toggle Switches 2NT91-3D
SWITCH TOGGLE DPDT 15A 125V

SWITCH TOGGLE DPDT 15A 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 2NT91-3D 2NT91-3D 2NT91-3D
Product Name MICRO SWITCH NT Series Toggle Switch, 2 pole, 2 position, Quick Connect terminal, Locking Lever Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Locking Lever
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Quick Connect Screw Terminals Quick Connect - 0.250\" (6.3mm)
Standards / Compliances UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-1469-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
2 suppliers
4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Process Sealed Subminiature Toggle - A28AP-GB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers