Honeywell Sensing & IoT MICRO SWITCH NT Series Toggle Switch, 2 pole, 3 position, Quick Connect terminal, Locking Lever 2NT91-1A

Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Datasheet
Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH NT Series Toggle Switch, 2 pole, 3 position, Quick Connect terminal, Locking Lever - 2NT91-1A - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH NT Series Toggle Switch, 2 pole, 3 position, Quick Connect terminal, Locking Lever
2NT91-1A
MICRO SWITCH NT Series Toggle Switch, 2 pole, 3 position, Quick Connect terminal, Locking Lever 2NT91-1A
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
2NT91-1A
Toggle Switches 2NT91-1A
Toggle Switches Sealed OI TRN GRADE TOGGLE

Toggle Switches Sealed OI TRN GRADE TOGGLE

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches
Product Number 2NT91-1A 2NT91-1A
Product Name MICRO SWITCH NT Series Toggle Switch, 2 pole, 3 position, Quick Connect terminal, Locking Lever Toggle Switches
Switch Type Toggle Toggle
Toggle Actuator Standard Toggle Handle
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw
Terminal Type Quick Connect Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switches - 394475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details