MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Honeywell 2NT1-5 Toggle Switch
Commercial Grade Toggle Switch
Toggle Switch DPDT Panel Mount
SWITCH, TOGGLE, DPDT, 18A, 277V; Switch Operation:(On)-Off-O
SWITCH TOGGLE DPDT 10A 125V
Toggle Switches DPDT (ON)-OFF-ON Screw Term
Honeywell's 61/62 NT Series toggle switches simplify installation and enhance panel appearance while providing a broad range of options for circuitry, sealing, size and style. These rugged, cost-effective switches were originally designed to eliminate the need for behind-panel hardware, to provide uniform panel height, and to provide a unique, universal cover seal, all while providing reliable performance.
NT Series toggle switches from Honeywell feature:
| Honeywell Sensing & IoT | RS Components, Ltd. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2NT1-5 | 1873492 | 2NT1-5 | 2NT1-5 | 480-2179-ND | 95F5226 | 2NT1-5 | 2NT1-5 | 70119181 |
| Product Name | MICRO SWITCH NT Series Toggle Switch, 2 pole, 3 position, Screw terminal, Standard Lever | Toggle Switches | Rocker & Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Dpdt, 18A, 277V; Switch Operation Honeywell | Switches - Toggle Switches | Toggle Switches | Switch,Toggle,Sealed,DPDT,10AMPS,(ON)-OFF-ON |
| Switch Type | Toggle | Toggle | Toggle | Rocker; Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Toggle Handle | Standard Round | ||||||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | ||
| Terminal Type | Screw Terminals | Solder Terminals; Screw Terminals; Straight PC Pins; Screw | Screw Terminals | Screw Terminals; Screw Terminal | Screw Terminals | Screw Terminals | |||
| Standards / Compliances | UL Listed | RoHS | RoHS | RoHS | RoHS |