MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Toggle Switches TRN GRADE TOGGLE
SWITCH TOGGLE DPDT 15A 125V
| Honeywell Sensing & IoT | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2NT1-10A | 2NT1-10A | 2NT1-10A |
| Product Name | MICRO SWITCH NT Series Toggle Switch, 2 pole, 3 position, Screw terminal, Locking Lever | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Locking Lever | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | SP3T |
| Terminal Type | Screw Terminals | Screw Terminals | Screw Terminals; Screw Terminal |
| Standards / Compliances | UL Listed | RoHS |