MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Toggle Switch DPDT Panel Mount
Commercial Grade Toggle Switch
Switch, Toggle, 2 Pole, 3 Position, Screw Terminals, Standard Lever
Toggle Switches Toggle SW 2POLE 3POS SCRW TERM STD LVR
SWITCH TOGGLE DPDT 15A 125V
SWITCH, TOGGLE, DPDT, 20A, 277V; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:NT Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2NT1-10 | 480-4195-ND | 2NT1-10 | 2NT1-10 | 70119492 | 2NT1-10 | 2NT1-10 | 19C1911 |
| Product Name | MICRO SWITCH NT Series Toggle Switch, 2 pole, 3 position, Screw terminal, Standard Lever | Toggle Switches | Rocker & Toggle Switches | Rocker & Toggle Switches | Switch, Toggle, 2 Pole, 3 Position, Screw Terminals, Standard Lever | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Dpdt, 20A, 277V; Switch Operation Honeywell |
| Switch Type | Toggle | Toggle | Toggle | Rocker; Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Toggle Handle | Standard Round | |||||
| Pole & Throw Specifications | Double Pole, Double Throw | SP3T | Double Pole, Double Throw | SP3T | Double Pole, Double Throw; DPDT | |||
| Terminal Type | Screw Terminals | Screw Terminals | Screw Terminals | Screw Terminals; Screw Terminal | ||||
| Standards / Compliances | UL Listed | RoHS | RoHS | RoHS |