MICROSWITCH, 5A, 250V, MICROSWITCH TYPE:SUBMINIATURE, MICROSWITCH ACTUATOR:-, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:5A, CONTACT VOLTAGE DC NOM:30VDC, PRODUCT RANGE:2 SERIES, OPERATING FORCE MAX:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Pushbutton Switches DPDT Alt Act. silver contact
| Powell Electronics, Inc. | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 2D26 | 55527712 | 2D26 |
| Product Name | Pushbutton Switches | Microswitch/Miniature Switch | Pushbutton Switches |
| Switch Type | Tact Switch | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Double Pole, Double Throw (DPDT) | |
| Terminal Type | Solder Pin |