Honeywell Sensing & IoT ET Series Toggle Switch, 2 pole, Electrically held- 3 position, Solder T type terminal, Standard Lever 27ET71-T

Description
MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are available in various lever versions. Turret, leadwire and screw terminations are available for easy installation.
Request a Quote Datasheet
Description
MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are available in various lever versions. Turret, leadwire and screw terminations are available for easy installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ET Series Toggle Switch, 2 pole, Electrically held- 3 position, Solder T type terminal, Standard Lever - 27ET71-T - Honeywell Sensing & IoT
Fort Mill, SC, United States
ET Series Toggle Switch, 2 pole, Electrically held- 3 position, Solder T type terminal, Standard Lever
27ET71-T
ET Series Toggle Switch, 2 pole, Electrically held- 3 position, Solder T type terminal, Standard Lever 27ET71-T
MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are available in various lever versions. Turret, leadwire and screw terminations are available for easy installation.

MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are available in various lever versions. Turret, leadwire and screw terminations are available for easy installation.

Supplier's Site Datasheet
Switches - Toggle Switches - 1058028-27ET71-T - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1058028-27ET71-T
Switches - Toggle Switches 1058028-27ET71-T
Win Source Part Number: 1058028-27ET71-T Category: Switches>Toggle Switches Series: ET Termination Style: Solder Turret Package: Bulk Ingress Protection: Environment Sealed Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.40mm Dia Circuit: DPDT Switch Function: Mom-On-Mom Actuator Type: Standard Round Actuator Length: 17.53mm Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 71°C Alternative Parts (Cross-Reference): 13AT97-T; 5646AB; 5646AB2V; 5649AB; 13AT2; 13AT6627ET71T; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (DC) HTSUS: 8536.50.9065 Mfr: Honeywell Sensing and Productivity Solutions Other Names: 2266-27ET71-T Base Product Number: 27ET

Win Source Part Number: 1058028-27ET71-T
Category: Switches>Toggle Switches
Series: ET
Termination Style: Solder Turret
Package: Bulk
Ingress Protection: Environment Sealed
Voltage Rating - DC: 28 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 12.40mm Dia
Circuit: DPDT
Switch Function: Mom-On-Mom
Actuator Type: Standard Round
Actuator Length: 17.53mm
Illumination: Non-Illuminated
Bushing Thread: 15/32-32
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 71°C
Alternative Parts (Cross-Reference): 13AT97-T; 5646AB; 5646AB2V; 5649AB; 13AT2; 13AT6627ET71T;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A (DC)
HTSUS: 8536.50.9065
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: 2266-27ET71-T
Base Product Number: 27ET

Buy Now Datasheet
Rocker & Toggle Switches - 27ET71-T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
27ET71-T
Rocker & Toggle Switches 27ET71-T
Magnetically Held Toggle Switch

Magnetically Held Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
27ET71-T
Switches - Toggle Switches 27ET71-T
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site
Toggle Switches - 27ET71-T - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
27ET71-T
Toggle Switches 27ET71-T
Toggle Switches Switch Toggle SPDT Lever 1A 28VDC

Toggle Switches Switch Toggle SPDT Lever 1A 28VDC

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT Win Source Electronics Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 27ET71-T 1058028-27ET71-T 27ET71-T 27ET71-T 27ET71-T
Product Name ET Series Toggle Switch, 2 pole, Electrically held- 3 position, Solder T type terminal, Standard Lever Switches - Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Pole & Throw Specifications Double Pole, Double Throw DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type Solder Terminals Solder Terminals; Solder Turret Screw Terminals
Standards / Compliances UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Large Trim 2-Way Pushbutton - T2 - OTTO Controls
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Antistatic Toggle - B12AW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers