MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series switches are available in various lever versions. Turret, leadwire and screw terminations are available for easy installation.
SWITCH TOGGLE DPDT 7A 28V
| Honeywell Sensing & IoT | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 27ET110-T-E | 27ET110-T-E |
| Product Name | ET Series Toggle Switch, 2 pole, Electrically held- 3 position, Solder T type terminal, Locking Lever | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Locking Lever |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Turret |
| Standards / Compliances | UL Listed |