Honeywell Sensing & IoT Pressure Sensors, Transducers - 26PCGFA2G 26PCGFA2G

Description
Manufacturer: Honeywell Win Source Part Number: 906110-26PCGFA2G Series: 26PC Operating Temperature Range: -40°C ~ 85°C Features: Pressure Sensor ±250PSI (±1723.69kPa) Compound Male - 0.2" (5mm) Tube 0 mV ~ 150 mV (10V) 4-DIP Module Package: 4-DIP Module Package: Bulk Family Name: 26PCGFA Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 9026.20.4000
Request a Quote Datasheet
Description
Manufacturer: Honeywell Win Source Part Number: 906110-26PCGFA2G Series: 26PC Operating Temperature Range: -40°C ~ 85°C Features: Pressure Sensor ±250PSI (±1723.69kPa) Compound Male - 0.2" (5mm) Tube 0 mV ~ 150 mV (10V) 4-DIP Module Package: 4-DIP Module Package: Bulk Family Name: 26PCGFA Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 9026.20.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 26PCGFA2G - 906110-26PCGFA2G - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - 26PCGFA2G
906110-26PCGFA2G
Pressure Sensors, Transducers - 26PCGFA2G 906110-26PCGFA2G
Manufacturer: Honeywell Win Source Part Number: 906110-26PCGFA2G Series: 26PC Operating Temperature Range: -40°C ~ 85°C Features: Pressure Sensor ±250PSI (±1723.69kPa) Compound Male - 0.2" (5mm) Tube 0 mV ~ 150 mV (10V) 4-DIP Module Package: 4-DIP Module Package: Bulk Family Name: 26PCGFA Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 9026.20.4000

Manufacturer: Honeywell
Win Source Part Number: 906110-26PCGFA2G
Series: 26PC
Operating Temperature Range: -40°C ~ 85°C
Features: Pressure Sensor ±250PSI (±1723.69kPa) Compound Male - 0.2" (5mm) Tube 0 mV ~ 150 mV (10V) 4-DIP Module
Package: 4-DIP Module
Package: Bulk
Family Name: 26PCGFA
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 9026.20.4000

Buy Now Datasheet
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
26PCGFA2G
Sensors, Transducers - Pressure Sensors, Transducers 26PCGFA2G
SENSOR 250PSIC 0.2 .15V

SENSOR 250PSIC 0.2 .15V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 906110-26PCGFA2G 26PCGFA2G
Product Name Pressure Sensors, Transducers - 26PCGFA2G Sensors, Transducers - Pressure Sensors, Transducers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
OW-ENV-TP - Temperature / Barometric Pressure Sensor - OW-ENV-TP - Embedded Data Systems
Specs
Pressure Type Barometric Pressure
Input Voltage 4 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
MEMS Sensing Elements High Pressure Sensor - 5000 Series - Merit Sensor Systems
Specs
Applications Automobile; Industrial
Pressure Type Absolute
Package / Mounting Surface Mount (SMD)
View Details
Pressure Sensor Chip - MAMP Series - Pressure Sensor Chip - MAMP Series - All Sensors Corp.
Specs
Applications STANDARD
Compensated Compensated
Pressure Type Differential
View Details