Honeywell Sensing & IoT Pressure Sensors, Transducers - 26PCDFA6G 26PCDFA6G

Description
Manufacturer: Honeywell Win Source Part Number: 854851-26PCDFA6G Series: 26PC Features: Pressure Sensor Package: Tray Family Name: 26PCDFA Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Other Part Number: 480-2520, 2266-26PCDFA6G
Request a Quote Datasheet
Description
Manufacturer: Honeywell Win Source Part Number: 854851-26PCDFA6G Series: 26PC Features: Pressure Sensor Package: Tray Family Name: 26PCDFA Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Other Part Number: 480-2520, 2266-26PCDFA6G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 26PCDFA6G - 854851-26PCDFA6G - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - 26PCDFA6G
854851-26PCDFA6G
Pressure Sensors, Transducers - 26PCDFA6G 854851-26PCDFA6G
Manufacturer: Honeywell Win Source Part Number: 854851-26PCDFA6G Series: 26PC Features: Pressure Sensor Package: Tray Family Name: 26PCDFA Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Other Part Number: 480-2520, 2266-26PCDFA6G

Manufacturer: Honeywell
Win Source Part Number: 854851-26PCDFA6G
Series: 26PC
Features: Pressure Sensor
Package: Tray
Family Name: 26PCDFA
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Other Part Number: 480-2520, 2266-26PCDFA6G

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - 26PCDFA6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
26PCDFA6G
Sensors, Transducers - Pressure Sensors, Transducers 26PCDFA6G
SENSOR 30PSIC 0.2 0.1V

SENSOR 30PSIC 0.2 0.1V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 854851-26PCDFA6G 26PCDFA6G
Product Name Pressure Sensors, Transducers - 26PCDFA6G Sensors, Transducers - Pressure Sensors, Transducers
Input Voltage 2.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
OW-ENV-TP - Temperature / Barometric Pressure Sensor - OW-ENV-TP - Embedded Data Systems
Specs
Pressure Type Barometric Pressure
Input Voltage 4 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Waterproof, Piezo-Resistive Pressure Sensor IC - BM1390GLV-Z - ROHM Semiconductor GmbH
Specs
Applications Consumer
Packing Method Tape Reel
Standards and Certifications RoHS
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details