Honeywell Sensing & IoT Pressure Sensors, Transducers - 26PCDFA6D 26PCDFA6D

Description
Manufacturer: Honeywell Win Source Part Number: 906107-26PCDFA6D Series: 26PC Operating Temperature Range: -40°C ~ 85°C Features: Pressure Sensor ±30PSI (±206.84kPa) Differential Male - 0.2" (5.08mm) Tube, Dual 0 mV ~ 100 mV (10V) 4-SIP Module Package: Tray Package: 4-SIP Module Family Name: 26PCDFA Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Other Part Number: 480-2519, Q13347345
Request a Quote Datasheet
Description
Manufacturer: Honeywell Win Source Part Number: 906107-26PCDFA6D Series: 26PC Operating Temperature Range: -40°C ~ 85°C Features: Pressure Sensor ±30PSI (±206.84kPa) Differential Male - 0.2" (5.08mm) Tube, Dual 0 mV ~ 100 mV (10V) 4-SIP Module Package: Tray Package: 4-SIP Module Family Name: 26PCDFA Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Other Part Number: 480-2519, Q13347345
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 26PCDFA6D - 906107-26PCDFA6D - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - 26PCDFA6D
906107-26PCDFA6D
Pressure Sensors, Transducers - 26PCDFA6D 906107-26PCDFA6D
Manufacturer: Honeywell Win Source Part Number: 906107-26PCDFA6D Series: 26PC Operating Temperature Range: -40°C ~ 85°C Features: Pressure Sensor ±30PSI (±206.84kPa) Differential Male - 0.2" (5.08mm) Tube, Dual 0 mV ~ 100 mV (10V) 4-SIP Module Package: Tray Package: 4-SIP Module Family Name: 26PCDFA Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Other Part Number: 480-2519, Q13347345

Manufacturer: Honeywell
Win Source Part Number: 906107-26PCDFA6D
Series: 26PC
Operating Temperature Range: -40°C ~ 85°C
Features: Pressure Sensor ±30PSI (±206.84kPa) Differential Male - 0.2" (5.08mm) Tube, Dual 0 mV ~ 100 mV (10V) 4-SIP Module
Package: Tray
Package: 4-SIP Module
Family Name: 26PCDFA
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Other Part Number: 480-2519, Q13347345

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - 26PCDFA6D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
26PCDFA6D
Sensors, Transducers - Pressure Sensors, Transducers 26PCDFA6D
SENSOR 30PSID 0.2 0.1V

SENSOR 30PSID 0.2 0.1V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 906107-26PCDFA6D 26PCDFA6D
Product Name Pressure Sensors, Transducers - 26PCDFA6D Sensors, Transducers - Pressure Sensors, Transducers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data