Honeywell Sensing & IoT Sensors, Transducers - Pressure Sensors, Transducers 26PCDFA3G

Description
Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 1336495-26PCDFA3G Category: Sensors, Transducers>Pressure Sensors, Transducers Packaging: Bulk Termination Style: PC Pin Features: Temperature Compensated Applications: Board Mount Standard Package: 25 Output Type: Wheatstone Bridge Output: 0 mV ~ 100 mV (10V) Accuracy: ±0.2% Pressure Type: Compound Operating Pressure: ±30PSI (±206.84kPa) Port Size: Male - 0.2" (5.08mm) Tube Port Style: Barbless Maximum Pressure: ±60PSI (±413.69kPa) Voltage - Supply: 2.5V ~ 16V Supplier Device Package: 4-SIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Base Product Number: 26PCDFA RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 1336495-26PCDFA3G Category: Sensors, Transducers>Pressure Sensors, Transducers Packaging: Bulk Termination Style: PC Pin Features: Temperature Compensated Applications: Board Mount Standard Package: 25 Output Type: Wheatstone Bridge Output: 0 mV ~ 100 mV (10V) Accuracy: ±0.2% Pressure Type: Compound Operating Pressure: ±30PSI (±206.84kPa) Port Size: Male - 0.2" (5.08mm) Tube Port Style: Barbless Maximum Pressure: ±60PSI (±413.69kPa) Voltage - Supply: 2.5V ~ 16V Supplier Device Package: 4-SIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Base Product Number: 26PCDFA RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 1336495-26PCDFA3G - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
1336495-26PCDFA3G
Sensors, Transducers - Pressure Sensors, Transducers 1336495-26PCDFA3G
Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 1336495-26PCDFA3G Category: Sensors, Transducers>Pressure Sensors, Transducers Packaging: Bulk Termination Style: PC Pin Features: Temperature Compensated Applications: Board Mount Standard Package: 25 Output Type: Wheatstone Bridge Output: 0 mV ~ 100 mV (10V) Accuracy: ±0.2% Pressure Type: Compound Operating Pressure: ±30PSI (±206.84kPa) Port Size: Male - 0.2" (5.08mm) Tube Port Style: Barbless Maximum Pressure: ±60PSI (±413.69kPa) Voltage - Supply: 2.5V ~ 16V Supplier Device Package: 4-SIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Base Product Number: 26PCDFA RoHS Status: RoHS Compliant

Manufacturer: Honeywell Sensing and Productivity Solutions
Win Source Part Number: 1336495-26PCDFA3G
Category: Sensors, Transducers>Pressure Sensors, Transducers
Packaging: Bulk
Termination Style: PC Pin
Features: Temperature Compensated
Applications: Board Mount
Standard Package: 25
Output Type: Wheatstone Bridge
Output: 0 mV ~ 100 mV (10V)
Accuracy: ±0.2%
Pressure Type: Compound
Operating Pressure: ±30PSI (±206.84kPa)
Port Size: Male - 0.2" (5.08mm) Tube
Port Style: Barbless
Maximum Pressure: ±60PSI (±413.69kPa)
Voltage - Supply: 2.5V ~ 16V
Supplier Device Package: 4-SIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Base Product Number: 26PCDFA
RoHS Status: RoHS Compliant

Buy Now Datasheet
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
26PCDFA3G
Sensors, Transducers - Pressure Sensors, Transducers 26PCDFA3G
SENSOR 30PSIC 0.2 0.1V 4SIP

SENSOR 30PSIC 0.2 0.1V 4SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 1336495-26PCDFA3G 26PCDFA3G
Product Name Sensors, Transducers - Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Pressure Type Compound
Package / Mounting 4-SIP Module
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data