Manufacturer: Honeywell
Win Source Part Number: 906106-26PCCFJ6G
Series: 26PC
Operating Temperature Range: -40°C ~ 85°C
Features: Pressure Sensor ±15PSI (±103.42kPa) Compound Male - 0.07" (1.78mm) Tube 0 mV ~ 100 mV (10V) 4-SIP Module
Package: Bulk
Package: 4-SIP Module
Family Name: 26PCCFJ
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
SENSOR 15PSIC 0.07 0.1V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 906106-26PCCFJ6G | 26PCCFJ6G |
| Product Name | Pressure Sensors, Transducers - 26PCCFJ6G | Sensors, Transducers - Pressure Sensors, Transducers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |