Honeywell Sensing & IoT Sensors, Transducers - Pressure Sensors, Transducers 26PCBFB2G

Description
Win Source Part Number: 1032650-26PCBFB2G Category: Sensors, Transducers>Pressure Sensors, Transducers Series: 26PC Termination Style: PC Pin Features: Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 25 Output Type: Wheatstone Bridge Output: 0 mV ~ 50 mV (10V) Accuracy: ±0.5% Pressure Type: Compound Operating Pressure: ±5PSI (±34.47kPa) Port Size: Male - 0.18" (4.57mm) Tube Port Style: Barbed Maximum Pressure: ±20PSI (±137.9kPa) Voltage - Supply: 2.5V ~ 16V Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 26PCBFB6G; 26PCDFG2G; 26PCDFB6G; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Other Names: Q3877250,480-2848 Base Product Number: 26PCB
Request a Quote Datasheet
Description
Win Source Part Number: 1032650-26PCBFB2G Category: Sensors, Transducers>Pressure Sensors, Transducers Series: 26PC Termination Style: PC Pin Features: Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 25 Output Type: Wheatstone Bridge Output: 0 mV ~ 50 mV (10V) Accuracy: ±0.5% Pressure Type: Compound Operating Pressure: ±5PSI (±34.47kPa) Port Size: Male - 0.18" (4.57mm) Tube Port Style: Barbed Maximum Pressure: ±20PSI (±137.9kPa) Voltage - Supply: 2.5V ~ 16V Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 26PCBFB6G; 26PCDFG2G; 26PCDFB6G; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Other Names: Q3877250,480-2848 Base Product Number: 26PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 1032650-26PCBFB2G - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
1032650-26PCBFB2G
Sensors, Transducers - Pressure Sensors, Transducers 1032650-26PCBFB2G
Win Source Part Number: 1032650-26PCBFB2G Category: Sensors, Transducers>Pressure Sensors, Transducers Series: 26PC Termination Style: PC Pin Features: Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 25 Output Type: Wheatstone Bridge Output: 0 mV ~ 50 mV (10V) Accuracy: ±0.5% Pressure Type: Compound Operating Pressure: ±5PSI (±34.47kPa) Port Size: Male - 0.18" (4.57mm) Tube Port Style: Barbed Maximum Pressure: ±20PSI (±137.9kPa) Voltage - Supply: 2.5V ~ 16V Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 26PCBFB6G; 26PCDFG2G; 26PCDFB6G; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Other Names: Q3877250,480-2848 Base Product Number: 26PCB

Win Source Part Number: 1032650-26PCBFB2G
Category: Sensors, Transducers>Pressure Sensors, Transducers
Series: 26PC
Termination Style: PC Pin
Features: Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 25
Output Type: Wheatstone Bridge
Output: 0 mV ~ 50 mV (10V)
Accuracy: ±0.5%
Pressure Type: Compound
Operating Pressure: ±5PSI (±34.47kPa)
Port Size: Male - 0.18" (4.57mm) Tube
Port Style: Barbed
Maximum Pressure: ±20PSI (±137.9kPa)
Voltage - Supply: 2.5V ~ 16V
Package / Case: 4-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 26PCBFB6G; 26PCDFG2G; 26PCDFB6G;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: Q3877250,480-2848
Base Product Number: 26PCB

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - 26PCBFB2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
26PCBFB2G
Sensors, Transducers - Pressure Sensors, Transducers 26PCBFB2G
SENSOR 5PSIC 0.18 .05V

SENSOR 5PSIC 0.18 .05V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 1032650-26PCBFB2G 26PCBFB2G
Product Name Sensors, Transducers - Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Pressure Type Compound
Package / Mounting 4-SIP Module
Unlock Full Specs
to access all available technical data