Manufacturer: Honeywell Sensing and Productivity Solutions
Win Source Part Number: 1336487-26PCBFA3D
Category: Sensors, Transducers>Pressure
Packaging: Bulk
Termination Style: PC Pin
Features: Temperature Compensated
Applications: Board Mount
Standard Package: 25
Output Type: Wheatstone Bridge
Output: 0 mV ~ 50 mV (10V)
Accuracy: ±0.5%
Pressure Type: Differential
Operating Pressure: ±5PSI (±34.47kPa)
Port Size: Male - 0.2" (5mm) Tube, Dual
Port Style: Barbless
Maximum Pressure: ±20PSI (±137.9kPa)
Voltage - Supply: 2.5V ~ 16V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Other Part Number: 480-3622,2266-26PCBF
Base Product Number: 26PCB
RoHS Status: RoHS Compliant
SENSOR 5PSID 0.2 .05V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1336487-26PCBFA3D | 26PCBFA3D |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | |
| Pressure Type | Differential; Differential | |
| Package / Mounting | 4-SIP Module | |
| Packing Method | Bulk; Bulk |