Manufacturer: Honeywell
Win Source Part Number: 847083-24PCBFA6D
Series: 24PC
Features: Pressure Sensor
Package: Tray
Family Name: 24PCBFA
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 9026.20.4000
SENSOR 5PSID 0.2 .115V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 847083-24PCBFA6D | 24PCBFA6D |
| Product Name | Pressure Sensors, Transducers - 24PCBFA6D | Sensors, Transducers - Pressure Sensors, Transducers |
| Input Voltage | 10 to 12 volts |