Honeywell Sensing & IoT MICRO SWITCH AC Series Door Switch, Single Pole Double Throw Circuitry, 5 A at 250 Vac, Rod Actuator, Silver Contacts, Quick Connect Termination 23AC81

Description
MICRO SWITCH AC Series switch assembly monitors the position of a service door or panel whether “closed” or “open”. The AC Series switches are a compact switch assembly designed for equipment applications. When the equipment (door or panel, etc.) which is electrically interlocked through the AC Series switch is opened, the action of the AC Series switch disconnects the electrical power. The AC Series switch can provide an electrical signal to an annunciator circuit such as a light or horn indicating the door or panel is open. AC Series switch assemblies are available with up to four switch elements which can provide discrete outputs as required for control and/or indicator circuits.
Request a Quote Datasheet
Description
MICRO SWITCH AC Series switch assembly monitors the position of a service door or panel whether “closed” or “open”. The AC Series switches are a compact switch assembly designed for equipment applications. When the equipment (door or panel, etc.) which is electrically interlocked through the AC Series switch is opened, the action of the AC Series switch disconnects the electrical power. The AC Series switch can provide an electrical signal to an annunciator circuit such as a light or horn indicating the door or panel is open. AC Series switch assemblies are available with up to four switch elements which can provide discrete outputs as required for control and/or indicator circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH AC Series Door Switch, Single Pole Double Throw Circuitry, 5 A at 250 Vac, Rod Actuator, Silver Contacts, Quick Connect Termination - 23AC81 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH AC Series Door Switch, Single Pole Double Throw Circuitry, 5 A at 250 Vac, Rod Actuator, Silver Contacts, Quick Connect Termination
23AC81
MICRO SWITCH AC Series Door Switch, Single Pole Double Throw Circuitry, 5 A at 250 Vac, Rod Actuator, Silver Contacts, Quick Connect Termination 23AC81
MICRO SWITCH AC Series switch assembly monitors the position of a service door or panel whether “closed” or “open”. The AC Series switches are a compact switch assembly designed for equipment applications. When the equipment (door or panel, etc.) which is electrically interlocked through the AC Series switch is opened, the action of the AC Series switch disconnects the electrical power. The AC Series switch can provide an electrical signal to an annunciator circuit such as a light or horn indicating the door or panel is open. AC Series switch assemblies are available with up to four switch elements which can provide discrete outputs as required for control and/or indicator circuits.

MICRO SWITCH AC Series switch assembly monitors the position of a service door or panel whether “closed” or “open”. The AC Series switches are a compact switch assembly designed for equipment applications. When the equipment (door or panel, etc.) which is electrically interlocked through the AC Series switch is opened, the action of the AC Series switch disconnects the electrical power. The AC Series switch can provide an electrical signal to an annunciator circuit such as a light or horn indicating the door or panel is open. AC Series switch assemblies are available with up to four switch elements which can provide discrete outputs as required for control and/or indicator circuits.

Supplier's Site Datasheet
Snap Action, Limit Switches - 480-2874-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-2874-ND
Snap Action, Limit Switches 480-2874-ND
SWITCH SNAP ACTION SPDT 5A 125V

SWITCH SNAP ACTION SPDT 5A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
23AC81
Basic / Snap Action Switches 23AC81
Basic / Snap Action Switches SPDT 5A 115VAC .83N NO SEAL, PIN PLUNGER

Basic / Snap Action Switches SPDT 5A 115VAC .83N NO SEAL, PIN PLUNGER

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 23AC81 480-2874-ND 23AC81
Product Name MICRO SWITCH AC Series Door Switch, Single Pole Double Throw Circuitry, 5 A at 250 Vac, Rod Actuator, Silver Contacts, Quick Connect Termination Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Rod Push-Pull Plunger Rod
Base Material Metal
Operating Temp -0 to 180 F (-18 to 82 C) -0 to 180 F (-18 to 82 C) -0 to 180 F (-18 to 82 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-3341-1-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp -4 to 158 F (-20 to 70 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
Micro Switches - 2496862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details