Honeywell Sensing & IoT Switch, Safety Interlock, Spdt, 5A, 277V; Product Range Honeywell 23AC80

Description
SWITCH, SAFETY INTERLOCK, SPDT, 5A, 277V; Product Range:AC Series; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Voltage AC Max:277V; Contact Current AC Max:5A; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, SAFETY INTERLOCK, SPDT, 5A, 277V; Product Range:AC Series; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Voltage AC Max:277V; Contact Current AC Max:5A; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Safety Interlock, Spdt, 5A, 277V; Product Range Honeywell - 39B6899 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Safety Interlock, Spdt, 5A, 277V; Product Range Honeywell
39B6899
Switch, Safety Interlock, Spdt, 5A, 277V; Product Range Honeywell 39B6899
SWITCH, SAFETY INTERLOCK, SPDT, 5A, 277V; Product Range:AC Series; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Voltage AC Max:277V; Contact Current AC Max:5A; Contact Voltage DC Max:- RoHS Compliant: Yes

SWITCH, SAFETY INTERLOCK, SPDT, 5A, 277V; Product Range:AC Series; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Voltage AC Max:277V; Contact Current AC Max:5A; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 39B6899
Product Name Switch, Safety Interlock, Spdt, 5A, 277V; Product Range Honeywell
Current Rating 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 410191 - RS Components, Ltd.
Specs
International Approvals Ip67
View Details
Interlock Switches - 1882-1059508-ND - DigiKey
Specs
Current Rating 0.1000 amps
DC Voltage Rating 30 volts
Operating Temp -4 to 140 F (-20 to 60 C)
View Details