The Snap Action Limit Switch, part number 480-4140-ND, is designed for applications requiring reliable monitoring of door or panel positions. This switch automatically disconnects electrical power when the door or panel is opened, enhancing safety and operational reliability. It features a compact design suitable for various equipment, including vending machines and military applications. The switch offers multiple actuation options, including momentary and maintained positions, and can accommodate up to four switch elements for flexible control and signaling. It operates effectively across a temperature range of -40 °C to 85 °C and supports a wide electrical range, handling currents from less than 1 A to 21 A. The switch is available with agency certifications from UL and CSA, ensuring compliance with safety standards. Mounting options include side and end configurations, providing versatility for installation in different environments.
MICRO SWITCH AC Series switch assembly monitors the position of a service door or panel whether “closed” or “open”. The AC Series switches are a compact switch assembly designed for equipment applications. When the equipment (door or panel, etc.) which is electrically interlocked through the AC Series switch is opened, the action of the AC Series switch disconnects the electrical power. The AC Series switch can provide an electrical signal to an annunciator circuit such as a light or horn indicating the door or panel is open. AC Series switch assemblies are available with up to four switch elements which can provide discrete outputs as required for control and/or indicator circuits.
SWITCH SNAP ACT SPDT 160MA 125V
DOOR SWITCH, ROD PLUNGER, SPDT, 15A 250V; Microswitch Type:Miniature; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Basic / Snap Action Switches SPDT 15A 250 Vac Rod ACTR, Door SW
| Honeywell Sensing & IoT | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 22AC2-UL | 480-4140-ND | 39B6828 | 22AC2-UL |
| Product Name | MICRO SWITCH AC Series Door Switch, Single Pole Double Throw Circuitry, 15 A at 250 Vac, Rod Actuator, Silver Contacts, Screw Termination, UL/CSA | Snap Action, Limit Switches | Door Switch, Rod Plunger, Spdt, 15A 250V; Microswitch Type Honeywell | Basic / Snap Action Switches |
| Actuator Style | Rod | Push-Pull Plunger | Rod | |
| Base Material | Metal | |||
| Standards and Certifications | UL List; CSA Mark | RoHS | RoHS | RoHS |
| Operating Temp | -0 to 180 F (-18 to 82 C) | -0 to 180 F (-18 to 82 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |