MICRO SWITCH SM Series subminiature basic switches are used for simple or precision on/off application needs. The MICRO SWITCH SM Series switches are slightly larger than the MICRO SWITCH SX Series switches. These switches combine small size and light weight with ample electrical capacity, precision operation and long life.
Basic / Snap Action Switches SUBMINI SW SPDT 5A 250Vac PinPlung ACTR
| Honeywell Sensing & IoT | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | 21SM1-T | 21SM1-T |
| Product Name | MICRO SWITCH SM Series Subminiature Basic Switch, Single Pole Double Throw (SPDT), 250 Vac, 5 A, Pin Plunger Actuator, Solder Termination | Basic / Snap Action Switches |
| Actuator Style | Pushbutton Style | Pushbutton Style; Plunger |
| Base Material | Thermoplastic / Plastic | |
| Standards and Certifications | UL List; CSA Mark | RoHS |
| Operating Temp | -63 to 250 F (-53 to 121 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |