Honeywell Sensing & IoT Snap Action, Limit Switches 1XE1-3

Description
SWITCH SNAP ACTION SPDT 7A 115V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 7A 115V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 480-6288-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-6288-ND
Snap Action, Limit Switches 480-6288-ND
SWITCH SNAP ACTION SPDT 7A 115V

SWITCH SNAP ACTION SPDT 7A 115V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
1XE1-3
Basic / Snap Action Switches 1XE1-3
Basic / Snap Action Switches SPDT 7A 28VDC PLGR WIRE LEAD BASIC SW

Basic / Snap Action Switches SPDT 7A 28VDC PLGR WIRE LEAD BASIC SW

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 480-6288-ND 1XE1-3
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Operating Temp -65 to 221 F (-54 to 105 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 7 amps 7 amps
Actuating Force 4.97 to 17 oz (1.38 to 4.73 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326203 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - 1-1825043-3 - TE Connectivity
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Base Material Thermoplastic / Plastic
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details