MICRO SWITCH TW Series toggle switches are military qualified to MIL-83731 specifications for sealed and unsealed toggle switches. Quality construction features include an available bonded seal between the toggle lever and bushing for those applications where a sealing-related failure cannot be tolerated. The durable design of the TW Series toggle is well-suited for many military, aerospace and other demanding applications where space behind the panel is limited. TW toggles feature a miniature military-grade design with environmental sealing capabilities and can be configured with a large selection of circuitries, electrical terminations, lever and bushing designs, and contact material options to satisfy a diverse range of applications.
Toggle Switch SPST Panel Mount
Miniature Military Grade Toggle
SWITCH, TOGGLE, SPST, 5A, 125V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:TW Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
TW Series Toggle Switch
Miniature Toggle Switches Miniature toggle switches qualified to MIL-S-83731.
Features
SWITCH TOGGLE SPST 5A 125V
Toggle Switches SPST OFF-ON Solder Term
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1TW1-2 | 480-2277-ND | 1TW1-2 | 1TW1-2 | 26R2020 | 70119165 | 1TW1-2 | 1TW1-2 |
| Product Name | MICRO SWITCH TW Series Toggle Switch, 1 pole, 2 position, Solder terminal, Standard Lever, Military Part Number MS27716-22-1 | Toggle Switches | Rocker & Toggle Switches | Rocker & Toggle Switches | Switch, Toggle, Spst, 5A, 125V; Switch Operation Honeywell | Switch, Toggle, Miniature, SPST, 2 Position, 1/4 Inch Bushing, 5 Amps, Off-On | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Rocker; Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Toggle Handle | Standard Round | |||||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | |||
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | Solder Terminals; Solder Turret | Screw Terminals | |||
| Standards / Compliances | UL Listed | RoHS | UL Listed | RoHS |