Honeywell Sensing & IoT Rocker Switch, Spdt, 18A, 25Vdc; Switch Operation Honeywell 1TP377

Description
ROCKER SWITCH, SPDT, 18A, 25VDC; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:TP Series; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet
Description
ROCKER SWITCH, SPDT, 18A, 25VDC; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:TP Series; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Spdt, 18A, 25Vdc; Switch Operation Honeywell - 39B3994 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 18A, 25Vdc; Switch Operation Honeywell
39B3994
Rocker Switch, Spdt, 18A, 25Vdc; Switch Operation Honeywell 39B3994
ROCKER SWITCH, SPDT, 18A, 25VDC; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:TP Series; Contact Current AC Max:10A RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 18A, 25VDC; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:TP Series; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 39B3994
Product Name Rocker Switch, Spdt, 18A, 25Vdc; Switch Operation Honeywell
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details