Honeywell Sensing & IoT TP Series Rocker Switch, 1 pole, 3 position, Screw terminal, Flush Panel Mounting 1TP12-21

Description
MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.
Datasheet
Description
MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TP Series Rocker Switch, 1 pole, 3 position, Screw terminal, Flush Panel Mounting - 1TP12-21 - Honeywell Sensing & IoT
Fort Mill, SC, United States
TP Series Rocker Switch, 1 pole, 3 position, Screw terminal, Flush Panel Mounting
1TP12-21
TP Series Rocker Switch, 1 pole, 3 position, Screw terminal, Flush Panel Mounting 1TP12-21
MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.

MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
1TP12-21
Switches - Rocker Switches 1TP12-21
SWITCH ROCKER SPST 15A 125V

SWITCH ROCKER SPST 15A 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches
Product Number 1TP12-21 1TP12-21
Product Name TP Series Rocker Switch, 1 pole, 3 position, Screw terminal, Flush Panel Mounting Switches - Rocker Switches
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Screw Terminals Screw Terminals; Screw Terminal
Current Rating 0.5000 to 15 amps 15 amps
AC Voltage Rating 0.5000 to 277 volts 125 volts
DC Voltage Rating 0.5000 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1748299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Momentary
Momentary Contact Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details
Combination 3-Way Decorative Switch & 20A Tamper Resistant Decorative Outlet - 72232 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
A8L Miniature Rocker Switch - A8L-11-12N6 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type PCB
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details